Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.45
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Header |
Product Range | ZH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Vertical |
ZH 1.5MM SMT HEADER TOP ENTRY 09WAY | RS |
Wire-To-Board Connector, Zh Series, Surface Mount, Header, 9, 1.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B9B-ZR-SM4-TF(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 9POS, 1.5MM, 1ROW | element14 |
1.5 mm Pitch 9 Position SMT Single Row Top Entry Shrouded Header | Future Electronics |
PITCH 1.5MM 1A 50V AWG#32-#26 | TTI Europe |
Where can I find additional details, specifications and documents for a B9B-ZR-SM4-TF(LF)(SN)?
Additional datasheets, footprints and schematics for B9B-ZR-SM4-TF(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B9B-ZR-SM4-TF(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B9B-ZR-SM4-TF(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B9B-ZR-SM4-TF(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B9B-ZR-SM4-TF(LF)(SN) fall under?
The B9B-ZR-SM4-TF(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B9B-ZR-SM4-TF(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B9B-ZR-SM4-TF(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B9B-ZR-SM4-TF(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B9B-ZR-SM4-TF(LF)(SN) have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for B9B-ZR-SM4-TF(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B9B-ZR-SM4-TF(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B9B-ZR-SM4-TF(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B9B-ZR-SM4-TF(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.