Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.78
|
No stock
|
Buy Now |
Fibre Type | Singlemode |
---|---|
Fibre Diameter | 8.2µm |
No. of Fibers | 12Fibres |
External Diameter | 7.1mm |
Jacket Color | Black |
Jacket Material | PU |
RoHS Compliant | Yes |
Single-Mode Fiber Optic Cable, 12Fiber | Newark Electronics |
Where can I find additional details, specifications and documents for a B96570?
Additional datasheets, footprints and schematics for B96570 are listed on our Part Details page. You can also find images and similar parts to B96570 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B96570 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B96570 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B96570 fall under?
The B96570 is listed under Cable, Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to B96570 when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B96570 you can contact the distributor directly for product support, shipping queries etc.
Is the B96570 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B96570 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for B96570.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B96570 often in real-time on the comparison pages.
What if I can't find stock of B96570?
You can fill out our help required form which you can use to request a quote for B96570 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.