Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 30AWG |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 4.24mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CE IEC UL |
Cable Type | Unshielded |
CABLE, 22AWG, 1 PAIR, PER M | Farnell |
Where can I find additional details, specifications and documents for a B964011?
Additional datasheets, footprints and schematics for B964011 are listed on our Part Details page. You can also find images and similar parts to B964011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B964011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B964011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B964011 fall under?
The B964011 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to B964011 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B964011 you can contact the distributor directly for product support, shipping queries etc.
Is the B964011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B964011 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for B964011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B964011 often in real-time on the comparison pages.
What if I can't find stock of B964011?
You can fill out our help required form which you can use to request a quote for B964011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.