Status: | Unknown |
---|---|
Series: | Pro-Tekt Series |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 18AWG |
Conductor Area CSA | 0.81mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 16 x 30AWG |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 7.26mm |
Voltage Rating | 300V |
Product Range | Pro-Tekt Series |
SVHC | No SVHC (15-Jan-2019) |
Conductor Size | 18AWG |
ProTekt 300V Foil/Braid shield 18AWG 4 C | RS |
SHLD FLEX CABLE, 4COND, 0.81MM2, 50M | Farnell |
Where can I find additional details, specifications and documents for a B956044 GE321?
Additional datasheets, footprints and schematics for B956044 GE321 are listed on our Part Details page. You can also find images and similar parts to B956044 GE321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B956044 GE321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B956044 GE321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B956044 GE321 fall under?
The B956044 GE321 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to B956044 GE321 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B956044 GE321 you can contact the distributor directly for product support, shipping queries etc.
Is the B956044 GE321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B956044 GE321 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for B956044 GE321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B956044 GE321 often in real-time on the comparison pages.
What if I can't find stock of B956044 GE321?
You can fill out our help required form which you can use to request a quote for B956044 GE321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.