Status: | Unknown |
---|---|
Series: | Pro-Tekt Series |
RoHS: | Unknown |
Prices starting from US$819.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$819.95
|
No stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.35mm² |
Reel Length (Imperial) | 1640ft |
Reel Length (Metric) | 500m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.25mm |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 4.78mm |
Voltage Rating | 300V |
Product Range | Pro-Tekt Series |
SVHC | No SVHC (15-Jan-2019) |
UNSHLD FLEX CABLE, 4COND, 0.35MM2, 500M | Farnell |
Where can I find additional details, specifications and documents for a B954041 GE034?
Additional datasheets, footprints and schematics for B954041 GE034 are listed on our Part Details page. You can also find images and similar parts to B954041 GE034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B954041 GE034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B954041 GE034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B954041 GE034 fall under?
The B954041 GE034 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to B954041 GE034 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B954041 GE034 you can contact the distributor directly for product support, shipping queries etc.
Is the B954041 GE034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B954041 GE034 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for B954041 GE034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B954041 GE034 often in real-time on the comparison pages.
What if I can't find stock of B954041 GE034?
You can fill out our help required form which you can use to request a quote for B954041 GE034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.