Status: | Unknown |
---|---|
Series: | Pro-Tekt Series |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.10
|
No stock
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 24AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 32AWG |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 4.5mm |
Voltage Rating | 300V |
Product Range | Pro-Tekt Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE IEC UL |
Cable Type | Braided Shield |
CABLE, 24AWG, 2 CORE, PER M | Farnell |
Where can I find additional details, specifications and documents for a B953023?
Additional datasheets, footprints and schematics for B953023 are listed on our Part Details page. You can also find images and similar parts to B953023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B953023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B953023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B953023 fall under?
The B953023 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to B953023 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B953023 you can contact the distributor directly for product support, shipping queries etc.
Is the B953023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B953023 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for B953023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B953023 often in real-time on the comparison pages.
What if I can't find stock of B953023?
You can fill out our help required form which you can use to request a quote for B953023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.