Status: | Unknown |
---|---|
Series: | MINITEC Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 18mm |
External Width - Metric | 43mm |
External Depth - Metric | 68mm |
IP Rating | IP41 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 0.71" |
External Width - Imperial | 1.69" |
External Depth - Imperial | 2.68" |
Product Range | MINITEC Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Flammability Rating | UL 94 HB |
Height | 18mm |
Length | 68mm |
Panel | Blue |
Range | EM |
Enclosure, Ip41, Handheld, 18 Mm, 43 Mm, 68 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant: Yes |Okw (Enclosures) B9004037 | Newark Electronics |
BOX, MINITEC WHITE/BLUE | element14 |
Where can I find additional details, specifications and documents for a B9004037?
Additional datasheets, footprints and schematics for B9004037 are listed on our Part Details page. You can also find images and similar parts to B9004037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B9004037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B9004037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B9004037 fall under?
The B9004037 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to B9004037 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B9004037 you can contact the distributor directly for product support, shipping queries etc.
Is the B9004037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B9004037 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for B9004037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B9004037 often in real-time on the comparison pages.
What if I can't find stock of B9004037?
You can fill out our help required form which you can use to request a quote for B9004037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.