B8B-EH-A Connectors by JST

HEADER EH TOP 8WAY 2.5MM

Status: Unknown
Series: EH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.16
550
in stock
Buy Now
Logo for Amar Radio Corporation
Amar Radio Corporation
-
4
in stock
Buy Now

Specifications

Pitch Spacing 2.5mm
No. of Contacts 8Contacts
Gender Header
Product Range EH Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (17-Dec-2015)
Contact Termination Through Hole Vertical

Alternative Descriptions

Socket | Transfer Multisort Elektronik
Connector EH | Amar Radio Corporation


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B8B-EH-A?

Additional datasheets, footprints and schematics for B8B-EH-A are listed on our Part Details page. You can also find images and similar parts to B8B-EH-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B8B-EH-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B8B-EH-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B8B-EH-A fall under?

The B8B-EH-A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to B8B-EH-A when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B8B-EH-A you can contact the distributor directly for product support, shipping queries etc.

Is the B8B-EH-A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B8B-EH-A have stock available?

Authorised distributors including Transfer Multisort Elektronik and Amar Radio Corporation have stock available or on a lead time for B8B-EH-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B8B-EH-A often in real-time on the comparison pages.

What if I can't find stock of B8B-EH-A?

You can fill out our help required form which you can use to request a quote for B8B-EH-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay