| Status: | Unknown |
|---|---|
| Series: | A8 Series |
| RoHS: | Unknown |
Prices starting from US$0.68
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.84
|
4,100
in stock
|
Buy Now |
|
Newark Electronics
from US$1.06
|
946
in stock
|
Buy Now |
|
Avnet America
from US$0.68
|
600
in stock
|
Buy Now |
|
RS
from US$1.45
|
282
in stock
|
Buy Now |
|
TME
from US$1.02
|
38
in stock
|
Buy Now |
|
Rutronik
from US$1.35
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$1.11
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.90
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$1.63
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | A8 Series |
|---|---|
| DC Breakover Voltage | 350V |
| GDT Case Style | Axial Leaded |
| Impulse Discharge Current | 20kA |
| Impulse Sparkover Voltage | 700V |
| SVHC | No SVHC (27-Jun-2018) |
| Capacitance | 1.5pF |
| Impulse Discharge Current Max | 20kA |
| Insulation Resistance | 10Gohm |
| Sparkover Voltage DC | 350V |
| Suppressor Type | Gas Discharge Tube (GDT) |
| Gas Discharge Tube (GDT), A81-A350X, 350 V, Axial Leaded, 25 kA, 900 V | Avnet America |
| Status: | Unknown |
|---|---|
| Series: | A8 Series |
| RoHS: | Compliant |
| Product Range | A8 Series |
|---|---|
| DC Breakover Voltage | 350V |
| GDT Case Style | Axial Leaded |
| Impulse Discharge Current | 20kA |
| Impulse Sparkover Voltage | 700V |
| SVHC | No SVHC (27-Jun-2018) |
| Capacitance | 1.5pF |
| RoHS Compliant | Yes |
| 350VDC 2-POLE 900V 1KV/US | TTI Europe |
| Gas Discharge Tube, 350V | Newark Electronics |
| 2 Pole 350V Gas Arrestor,GDT, 20kA/20A | RS |
| Arrester: surge arrester | TME |
| Surge Arrester 350V | Rutronik |
| A81-A350X Series 350 V Spark-Over 20 kA Impulse Discharge 2-Electrode Arrester | Future Electronics |
| 350V 20KA 20% 2-POLE THROU | TTI Americas |
Where can I find additional details, specifications and documents for a B88069X2380S102?
Additional datasheets, footprints and schematics for B88069X2380S102 are listed on our Part Details page. You can also find images and similar parts to B88069X2380S102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B88069X2380S102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B88069X2380S102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B88069X2380S102 fall under?
The B88069X2380S102 is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to B88069X2380S102 when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B88069X2380S102 you can contact the distributor directly for product support, shipping queries etc.
Is the B88069X2380S102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B88069X2380S102 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS and TME have stock available or on a lead time for B88069X2380S102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B88069X2380S102 often in real-time on the comparison pages.
What if I can't find stock of B88069X2380S102?
You can fill out our help required form which you can use to request a quote for B88069X2380S102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.