Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
DC Resistance | 8.7ohm |
Inductance | 820µH |
ET Constant | - |
Primary Current | 5A |
Transformer Mounting | Surface Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Depth Max | 3.5mm |
External Length / Height | 4.7mm |
External Width | 3.5mm |
Frequency Max | 1MHz |
Frequency Min | 50kHz |
Input Current | 5A |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Secondary Burden Resistance | 8.7ohm |
Test Voltage | 360VAC |
Transformer Type | Current |
Type | E 4.2 |
Weight | 0.15g |
Winding Resistance Min | 2.5mohm |
Current Transformer 1:100 500VAC 0.0025Ohm Prim. 8.7Ohm Sec. 7000mA Surface Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | B82801A Series |
RoHS: | Unknown |
CURR SEN TRANSFORMER, 1 | 100, 820UH, 7A |
---|---|
Turns Ratio | 1 |
DC Resistance | 8.7ohm |
Inductance | 820µH |
Primary Current | 7A |
Transformer Mounting | Surface Mount |
Product Range | B82801A Series |
RoHS Compliant | Yes |
TRANSFORMER, CURRENT, E4.2, 820UH | Farnell |
T3642 Ee4.2 Smd Transformer, Tape & Reel |Epcos B82801A0824A100 | Newark Electronics |
Where can I find additional details, specifications and documents for a B82801A0824A100?
Additional datasheets, footprints and schematics for B82801A0824A100 are listed on our Part Details page. You can also find images and similar parts to B82801A0824A100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B82801A0824A100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B82801A0824A100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B82801A0824A100 fall under?
The B82801A0824A100 is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to B82801A0824A100 when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B82801A0824A100 you can contact the distributor directly for product support, shipping queries etc.
Is the B82801A0824A100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B82801A0824A100 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for B82801A0824A100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B82801A0824A100 often in real-time on the comparison pages.
What if I can't find stock of B82801A0824A100?
You can fill out our help required form which you can use to request a quote for B82801A0824A100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.