Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
33,174
in stock
|
Buy Now | |
element14
from US$0.30
|
32,730
in stock
|
Buy Now | |
Farnell
from US$0.15
|
32,730
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
28,500
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
13,124
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,091
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,608
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
1,849
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
7,500
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | XH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 1000V |
Conn, Header, 7Pos, 1Row, 2.5Mm | Newark Electronics |
HEADER, VERTICAL, 7WAY | element14 |
PITCH2.5MM,3A,250V,AWG#30-#22 | TTI Europe |
Socket | Transfer Multisort Elektronik |
7 Position 2.5mm Top-Entry Crimp Style Header | Future Electronics |
XH-2.5mm Header top entry 7 way | RS |
ROHS COMPLIANT | Heilind Electronics |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a B7B-XH-A (LF)(SN)?
Additional datasheets, footprints and schematics for B7B-XH-A (LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B7B-XH-A (LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B7B-XH-A (LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B7B-XH-A (LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B7B-XH-A (LF)(SN) fall under?
The B7B-XH-A (LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B7B-XH-A (LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B7B-XH-A (LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B7B-XH-A (LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B7B-XH-A (LF)(SN) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and CoreStaff have stock available or on a lead time for B7B-XH-A (LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B7B-XH-A (LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B7B-XH-A (LF)(SN)?
You can fill out our help required form which you can use to request a quote for B7B-XH-A (LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.