Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
870
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
25,839
in stock
|
Buy Now | |
element14
from US$0.31
|
25,839
in stock
|
Buy Now | |
Farnell
from US$0.12
|
25,839
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,173
in stock
|
Buy Now | |
Conrad
from US$0.65
|
318
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | EH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Wire-To-Board Connector, Top Entry, Eh Series, Through Hole, Header, 7, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B7B-EH-A(LF)(SN) | Newark Electronics |
HEADER, EH, TOP, 7WAY, 2.5MM | element14 |
7 way top entry PCB header,EH 2.5 | RS |
Crimp-detachable connection cable to PCB.Simple conversion from single strands AWG 30-22, for Signal- and low currents up to 3 A. The catch bar at casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered due to pre-tinning.Low in the straight version (8.1 mm) and flat in the angled version (4.2 mm)This text is machine translated. | Conrad |
2.5 mm Pitch 7 Position Single Row Top Entry Shrouded Wire to Board Header | Future Electronics |
PITCH2.5,3A(AWG#22),250V,EHCRI | TTI Europe |
Where can I find additional details, specifications and documents for a B7B-EH-A(LF)(SN)?
Additional datasheets, footprints and schematics for B7B-EH-A(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B7B-EH-A(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B7B-EH-A(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B7B-EH-A(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B7B-EH-A(LF)(SN) fall under?
The B7B-EH-A(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B7B-EH-A(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B7B-EH-A(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B7B-EH-A(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B7B-EH-A(LF)(SN) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for B7B-EH-A(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B7B-EH-A(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B7B-EH-A(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B7B-EH-A(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.