Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.06
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 75ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
Body Plating | Nickel |
Connector Mounting | Bulkhead Mount |
Connector Mounting Orientation | Bulkhead |
Connector Type A | BNC Plug |
Contact Plating | Gold Plated Contacts |
Operating Frequency Max | 2GHz |
VSWR | 1.05 |
Rf/Coaxial Adaptor, Inter Series Coaxial, Straight Bulkhead Adapter, Bnc, Jack, Bnc, Jack Rohs Compliant: Yes |Amphenol Rf B7771B3-ND3G-75 | Newark Electronics |
ADAPTOR, BNC JACK, BNC JACK, 75OHM | element14 |
Adaptor Isolated Jack-Jack 75 ohm | RS |
BNC socket - BNC socket | Conrad |
Conn BNC Adapter F/F 0Hz to 1GHz 75Ohm ST Panel Mount Gold Over Nickel Over Copper | Avnet Abacus |
Where can I find additional details, specifications and documents for a B7771B3-ND3G-75?
Additional datasheets, footprints and schematics for B7771B3-ND3G-75 are listed on our Part Details page. You can also find images and similar parts to B7771B3-ND3G-75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B7771B3-ND3G-75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B7771B3-ND3G-75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B7771B3-ND3G-75 fall under?
The B7771B3-ND3G-75 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to B7771B3-ND3G-75 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B7771B3-ND3G-75 you can contact the distributor directly for product support, shipping queries etc.
Is the B7771B3-ND3G-75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B7771B3-ND3G-75 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for B7771B3-ND3G-75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B7771B3-ND3G-75 often in real-time on the comparison pages.
What if I can't find stock of B7771B3-ND3G-75?
You can fill out our help required form which you can use to request a quote for B7771B3-ND3G-75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.