Status: | Unknown |
---|---|
Series: | B Series |
RoHS: | Unknown |
Test Connector Type A | Banana Plug Stackable |
---|---|
Test Connector Type B | Banana Plug Stackable |
Voltage Rating | 60VDC |
Current Rating | 15A |
Insulator Colour | Violet |
Lead Length - Metric | 1.829m |
Lead Length - Imperial | 72" |
Product Range | B Series |
SVHC | No SVHC (07-Jul-2017) |
Test Lead, Banana Plug, Violet, 72 | Newark Electronics |
BANANA PLUG PATCH CORD (VIOLET) | Pomona Electronics B-72-7 | RS Americas |
TEST LEAD, VIOLET, 1.83M, 60V, 15A | element14 |
Where can I find additional details, specifications and documents for a B-72-7.?
Additional datasheets, footprints and schematics for B-72-7. are listed on our Part Details page. You can also find images and similar parts to B-72-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-72-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-72-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-72-7. fall under?
The B-72-7. is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to B-72-7. when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-72-7. you can contact the distributor directly for product support, shipping queries etc.
Is the B-72-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-72-7. have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for B-72-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-72-7. often in real-time on the comparison pages.
What if I can't find stock of B-72-7.?
You can fill out our help required form which you can use to request a quote for B-72-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.