Status: | Unknown |
---|---|
Series: | B7250 Series |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0333
|
56,000
in stock
|
Buy Now | |
Rutronik
from US$0.0466
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0402
|
4,000
in stock
|
Buy Now | |
Micros
from US$0.0453
|
4,000
in stock
|
Buy Now | |
element14
from US$0.08
|
1,306
in stock
|
Buy Now | |
Farnell
from US$0.07
|
930
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
256
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 290V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 16V |
Power Dissipation Pd | - |
Product Range | B7250 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage | 65V |
Breakdown Voltage Max | 150V |
Breakover Voltage Min | 150V |
Capacitance | 3pF |
Capacitance Cd @ Vr Typ | 10pF |
Clamping Voltage @ 8/20µs Max | 290V |
Diode Type | Bidirectional TVS |
External Depth | 0.9mm |
External Length / Height | 0.9mm |
External Width | 1.75mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Pulse Current Ippm | 5A |
Reverse Stand-Off Voltage Vrwm | 16V |
Stand-off Voltage | 16V |
TVS Polarity | Bidirectional |
Termination Type | Surface Mount Device |
Uni / Bi Directional Polarity | Bidirectional |
ESD Suppressor CeraDiode 15KV 2-Pin CSMD T/R | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Clamping Voltage Vc Max | 290V |
---|---|
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Operating Voltage | 16V |
Breakdown Voltage Max | 150V |
RoHS Compliant | Yes |
VC 0603 DC=16V CL=290V | Rutronik |
Arrester: Ceradiode | Transfer Multisort Elektronik |
Varistor voltage: 65V | Micros |
VARISTOR, MLV, 16V, 0603 | element14 |
Diode, Tvs, 16V, 603 | Newark Electronics |
CeraDiode ESD arrestor 16V Hi-Speed 0603 | RS |
Where can I find additional details, specifications and documents for a B72500D0160H060?
Additional datasheets, footprints and schematics for B72500D0160H060 are listed on our Part Details page. You can also find images and similar parts to B72500D0160H060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B72500D0160H060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B72500D0160H060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B72500D0160H060 fall under?
The B72500D0160H060 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to B72500D0160H060 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B72500D0160H060 you can contact the distributor directly for product support, shipping queries etc.
Is the B72500D0160H060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B72500D0160H060 have stock available?
Authorised distributors including TTI Europe, Rutronik, Transfer Multisort Elektronik, Micros and element14 have stock available or on a lead time for B72500D0160H060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B72500D0160H060 often in real-time on the comparison pages.
What if I can't find stock of B72500D0160H060?
You can fill out our help required form which you can use to request a quote for B72500D0160H060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.