Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Non Insulated Ring Terminal, Electrolytic Copper, Tin Plating, (L X W) .93 X .5 In., High Conductivity |Abb Thomas & Betts B71 | Newark Electronics |
Fixed Terminal Blocks | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 9.5mm |
---|---|
Compressed Length | 7.4mm |
Compression Load Max | 0.67N |
External Diameter | 8.71mm |
Wire Diameter | 0.4mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a B71?
Additional datasheets, footprints and schematics for B71 are listed on our Part Details page. You can also find images and similar parts to B71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B71 fall under?
The B71 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to B71 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B71 you can contact the distributor directly for product support, shipping queries etc.
Is the B71 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B71 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for B71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B71 often in real-time on the comparison pages.
What if I can't find stock of B71?
You can fill out our help required form which you can use to request a quote for B71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.