Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
56
in stock
|
Buy Now | |
Distrelec
from US$3.42
|
671
in stock
|
Buy Now | |
TTI Europe
from US$3.01
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.60
|
350
in stock
|
Buy Now | |
element14
from US$8.61
|
333
in stock
|
Buy Now | |
Farnell
from US$3.07
|
333
in stock
|
Buy Now | |
Conrad
from US$6.52
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 75ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
Body Plating | Nickel |
Connector Type A | BNC Plug |
Contact Plating | Gold Plated Contacts |
Frequency Max | 1GHz |
Operating Frequency Max | 2GHz |
VSWR | 1.05 |
Amphenol RF RF Adapter, Straight, BNC Socket - BNC Socket, 75Ohm | Distrelec |
B7071A1-ND3G-75 | Transfer Multisort Elektronik |
ADAPTOR, BNC JACK, BNC JACK, 75OHM | element14 |
BNC socket - BNC socket | Conrad |
BNC RF coaxl adaptor, jack-jack, 75 ohm | RS |
Adapter, Bnc, Jack-Jack, 75 Ohm | Newark Electronics |
RF / Coaxial Adapter, BNC, Jack, BNC, Jack, Straight Adapter, 75 ohm | Avnet Abacus |
Where can I find additional details, specifications and documents for a B7071A1-ND3G-75?
Additional datasheets, footprints and schematics for B7071A1-ND3G-75 are listed on our Part Details page. You can also find images and similar parts to B7071A1-ND3G-75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B7071A1-ND3G-75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B7071A1-ND3G-75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B7071A1-ND3G-75 fall under?
The B7071A1-ND3G-75 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to B7071A1-ND3G-75 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B7071A1-ND3G-75 you can contact the distributor directly for product support, shipping queries etc.
Is the B7071A1-ND3G-75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B7071A1-ND3G-75 have stock available?
Authorised distributors including Distrelec, TTI Europe, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for B7071A1-ND3G-75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B7071A1-ND3G-75 often in real-time on the comparison pages.
What if I can't find stock of B7071A1-ND3G-75?
You can fill out our help required form which you can use to request a quote for B7071A1-ND3G-75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.