Status: | Unknown |
---|---|
Series: | B2S, B4S, B6S |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,950
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
267,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,365
in stock
|
Buy Now | |
element14
from US$0.23
|
1,465
in stock
|
Buy Now | |
Farnell
from US$0.20
|
1,465
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
146
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition, file number E54214 |
Saves space on printed circuit boards |
Ideal for automated placement |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for power supply, lighting ballaster, battery charger, home appliances, office equipment, and telecommunication applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
B2S, B4S, B6S |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.5A 600V BR TO269AA | TTI Europe |
BRIDGE-RECT. 0,5A 600V MBS | Rutronik |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier Diode 600V 0.5A | RS |
DIODE, BRIDGE RECT, 1-PH, 600V, TO-269AA | element14 |
Bridge Rectifier, 600V, 0.5A, To-269Aa | Newark Electronics |
B6S Series 0.5 A 600 V Surface Mount TO-269AA Bridge Rectifier - TO-269AA | Future Electronics |
Diode Rectifier Bridge Single 600V 0.5A 4-Pin TO-269AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a B6S-E3/80?
Additional datasheets, footprints and schematics for B6S-E3/80 are listed on our Part Details page. You can also find images and similar parts to B6S-E3/80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B6S-E3/80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B6S-E3/80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B6S-E3/80 fall under?
The B6S-E3/80 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to B6S-E3/80 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B6S-E3/80 you can contact the distributor directly for product support, shipping queries etc.
Is the B6S-E3/80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B6S-E3/80 have stock available?
Authorised distributors including TTI Europe, Rutronik, Transfer Multisort Elektronik, RS and element14 have stock available or on a lead time for B6S-E3/80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B6S-E3/80 often in real-time on the comparison pages.
What if I can't find stock of B6S-E3/80?
You can fill out our help required form which you can use to request a quote for B6S-E3/80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.