Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
24,121
in stock
|
Buy Now | |
element14
from US$0.42
|
332,385
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
274,374
in stock
|
Buy Now | |
Farnell
from US$0.15
|
254,350
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
202,262
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
69,250
in stock
|
Buy Now | |
CoreStaff
from US$0.35
|
27,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
19,689
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
19,686
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
6,639
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
1,328
in stock
|
Buy Now | |
Conrad
from US$0.71
|
372
in stock
|
Buy Now | |
Sorelec
-
|
4,250
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
250
in stock
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | VH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
CONNECTOR, HEADER, 6POS, 3.96MM, 1ROW | element14 |
Connector, Header, 6Pos, 1Row, 3.96Mm | Newark Electronics |
VH Series 3.96 mm Pitch 6 Position Top Entry Locking Wire to Board Header | Future Electronics |
PITCH3.96MM,10A,250V,AWG#22-16 | TTI Europe |
VH 3.96MM HEADER TOP ENTRY 6 WAY | RS |
Socket | Transfer Multisort Elektronik |
VH HEADER (TOP) | Heilind Electronics |
Detachable connection of cable at printed circuit board Vibration-proof locking mechanism. Housing safety rail allows reverse voltage protection. Can be easily soldered due to pre-tinning the pin headerThis text is machine translated. | Conrad |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a B6P-VH(LF)(SN)?
Additional datasheets, footprints and schematics for B6P-VH(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B6P-VH(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B6P-VH(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B6P-VH(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B6P-VH(LF)(SN) fall under?
The B6P-VH(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B6P-VH(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B6P-VH(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B6P-VH(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B6P-VH(LF)(SN) have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for B6P-VH(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B6P-VH(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B6P-VH(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B6P-VH(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.