Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
11,822
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
43,468
in stock
|
Buy Now | |
element14
from US$0.26
|
40,931
in stock
|
Buy Now | |
Farnell
from US$0.12
|
40,931
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
33,072
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
10,893
in stock
|
Buy Now | |
RS
from US$0.14
|
7,810
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
7,717
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
3,008
in stock
|
Buy Now | |
Conrad
from US$0.80
|
175
in stock
|
Buy Now | |
Kruse
-
|
6,000
in stock
|
Buy Now |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | ZH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Natural White |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
External Length / Height | 5.6mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Lead Spacing | 1.5mm |
Material | Nylon |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Solder |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
PITCH1.5MM,0.7A,AWG#30-#28 | TTI Europe |
Wire-To-Board Connector, Header, 6 Position, 1 Row | Newark Electronics |
HEADER, TOP ENTRY, 6WAY | element14 |
FORMERLY B6B-ZR | Heilind Electronics |
ZR Series 1.5 mm Pitch 6 Position Through Hole Top Entry Shrouded Header | Future Electronics |
ZH 1.5MM HEADER TOP ENTRY 06WAY | RS |
Detachable connection of cable at printed circuit board The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered due to pre-tinning the pin headerThis text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a B6B-ZR(LF)(SN)?
Additional datasheets, footprints and schematics for B6B-ZR(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B6B-ZR(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B6B-ZR(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B6B-ZR(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B6B-ZR(LF)(SN) fall under?
The B6B-ZR(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B6B-ZR(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B6B-ZR(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B6B-ZR(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B6B-ZR(LF)(SN) have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for B6B-ZR(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B6B-ZR(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B6B-ZR(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B6B-ZR(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.