Status: | Unknown |
---|---|
Series: | B66232 Series |
RoHS: | Unknown |
For Use With | B66232 |
---|---|
Product Range | B66232 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coil Former |
B66232J Coil Former 12-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
E30/15/7 Vertical Coil Former 12 Pin PTH | RS |
Transformer Coil Former, 12 Pin, B66232 Rohs Compliant: Yes |Epcos B66232J1112T001 | Newark Electronics |
COIL FORMER, E 30/15/7 FERRITE CORE | element14 |
Where can I find additional details, specifications and documents for a B66232J1112T001?
Additional datasheets, footprints and schematics for B66232J1112T001 are listed on our Part Details page. You can also find images and similar parts to B66232J1112T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B66232J1112T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B66232J1112T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B66232J1112T001 fall under?
The B66232J1112T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B66232J1112T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B66232J1112T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B66232J1112T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B66232J1112T001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B66232J1112T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B66232J1112T001 often in real-time on the comparison pages.
What if I can't find stock of B66232J1112T001?
You can fill out our help required form which you can use to request a quote for B66232J1112T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.