Status: | Unknown |
---|---|
Series: | B65815 Series |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.56
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$4.73
|
629
in stock
|
Buy Now | |
Chip One Stop
from US$4.32
|
629
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.63
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
85
in stock
|
Buy Now | |
element14
from US$3.55
|
85
in stock
|
Buy Now | |
Avnet America
from US$4.85
|
-
|
Buy Now | |
TTI Europe
from US$3.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Core Type | RM |
---|---|
Core Size | RM12 |
Core Material Grade | N41 |
For Use With | SMPS Transformers |
Effective Magnetic Path Length | 57mm |
Ae Effective Cross Section Area | 146mm² |
Inductance Factor Al | 160nH |
Product Range | B65815 Series |
SVHC | No SVHC (27-Jun-2018) |
Ferrite Core RM Core 37.6mm 24.6mm Power Applications | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Type | RM |
---|---|
Core Size | RM12 |
Core Material Grade | N41 |
For Use With | SMPS Transformers |
Effective Magnetic Path Length | 57mm |
Ae Effective Cross Section Area | 146mm2 |
Inductance Factor Al | 160nH |
RoHS Compliant | Yes |
B65815E0160A041 | Rapid Electronics |
Core: ferrite | Transfer Multisort Elektronik |
Ferrite Core, N41, Rm12, 160Nh | Newark Electronics |
FERRITE CORE, N41, RM12, 160NH | element14 |
Where can I find additional details, specifications and documents for a B65815E0160A041?
Additional datasheets, footprints and schematics for B65815E0160A041 are listed on our Part Details page. You can also find images and similar parts to B65815E0160A041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65815E0160A041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65815E0160A041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65815E0160A041 fall under?
The B65815E0160A041 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B65815E0160A041 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65815E0160A041 you can contact the distributor directly for product support, shipping queries etc.
Is the B65815E0160A041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65815E0160A041 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for B65815E0160A041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65815E0160A041 often in real-time on the comparison pages.
What if I can't find stock of B65815E0160A041?
You can fill out our help required form which you can use to request a quote for B65815E0160A041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.