Status: | Unknown |
---|---|
Series: | B65811 Series |
RoHS: | Unknown |
Prices starting from US$1.40
Core Type | RM |
---|---|
Core Size | RM8 |
Core Material Grade | N87 |
For Use With | SMPS Transformers |
Effective Magnetic Path Length | 38mm |
Ae Effective Cross Section Area | 64mm² |
Inductance Factor Al | 250nH |
Product Range | B65811 Series |
SVHC | No SVHC (27-Jun-2018) |
Ferrite Core RM Core 23.2mm 16.5mm Transformer Applications | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Type | RM |
---|---|
Core Size | RM8 |
Core Material Grade | N87 |
For Use With | SMPS Transformers |
Effective Magnetic Path Length | 38mm |
Ae Effective Cross Section Area | 64mm2 |
Inductance Factor Al | 250nH |
RoHS Compliant | Yes |
Ferrite Core, N87, Rm8, 250Nh | Newark Electronics |
FERRITE CORE, N87, RM8, 250NH | element14 |
B65811 RM8 CORE-SET Mat:N87 | Rutronik |
B65811 RM8 Ferrite Core 250nH N87 | RS |
Where can I find additional details, specifications and documents for a B65811J0250A087?
Additional datasheets, footprints and schematics for B65811J0250A087 are listed on our Part Details page. You can also find images and similar parts to B65811J0250A087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65811J0250A087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65811J0250A087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65811J0250A087 fall under?
The B65811J0250A087 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B65811J0250A087 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65811J0250A087 you can contact the distributor directly for product support, shipping queries etc.
Is the B65811J0250A087 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65811J0250A087 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for B65811J0250A087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65811J0250A087 often in real-time on the comparison pages.
What if I can't find stock of B65811J0250A087?
You can fill out our help required form which you can use to request a quote for B65811J0250A087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.