Status: | Unknown |
---|---|
Series: | B65808 Series |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
630
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
577
in stock
|
Buy Now | |
element14
from US$0.75
|
577
in stock
|
Buy Now | |
Farnell
from US$0.75
|
577
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
116
in stock
|
Buy Now | |
Sorelec
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | RM6 |
---|---|
Product Range | B65808 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coil Former |
B65808E Coil Former 8-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
RM 6 coil former, 8 pin power | RS |
Transformer Coil Former, 8 Pin, Rm6 Rohs Compliant: Yes |Epcos B65808E1508T001 | Newark Electronics |
COIL FORMER, RM 6, 1 SECTION, 8 PIN | element14 |
Coil former: with pins | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a B65808E1508T001?
Additional datasheets, footprints and schematics for B65808E1508T001 are listed on our Part Details page. You can also find images and similar parts to B65808E1508T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65808E1508T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65808E1508T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65808E1508T001 fall under?
The B65808E1508T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B65808E1508T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65808E1508T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B65808E1508T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65808E1508T001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for B65808E1508T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65808E1508T001 often in real-time on the comparison pages.
What if I can't find stock of B65808E1508T001?
You can fill out our help required form which you can use to request a quote for B65808E1508T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.