Status: | Unknown |
---|---|
Series: | B65685 Series |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.28
|
30
in stock
|
Buy Now | |
Sorelec
-
|
280
in stock
|
Buy Now | |
Rutronik
from US$4.86
|
-
|
Buy Now | |
Newark Electronics
from US$6.90
|
-
|
Buy Now | |
Avnet America
from US$6.80
|
-
|
Buy Now | |
element14
from US$6.70
|
-
|
Buy Now | |
Distrelec
from US$4.89
|
-
|
Buy Now | |
TTI Europe
from US$3.99
|
-
|
Buy Now | |
Farnell
from US$6.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | PM62 |
---|---|
Product Range | B65685 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coil Former |
B65685B Coil Former 16-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
PM62/49 coil core 270mm sq | RS |
B65814 PM62/49 COILFORMER | Rutronik |
Transformer Coil Former, 16 Pin, Pm62 Rohs Compliant: Yes |Epcos B65685B1016T001 | Newark Electronics |
COIL FORMER, PM 62, 1 SECTION, 16 PIN | element14 |
EPCOS Coil former | Distrelec |
Where can I find additional details, specifications and documents for a B65685B1016T001?
Additional datasheets, footprints and schematics for B65685B1016T001 are listed on our Part Details page. You can also find images and similar parts to B65685B1016T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65685B1016T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65685B1016T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65685B1016T001 fall under?
The B65685B1016T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B65685B1016T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65685B1016T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B65685B1016T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65685B1016T001 have stock available?
Authorised distributors including RS, Sorelec, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for B65685B1016T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65685B1016T001 often in real-time on the comparison pages.
What if I can't find stock of B65685B1016T001?
You can fill out our help required form which you can use to request a quote for B65685B1016T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.