Status: | Unknown |
---|---|
Series: | B65651 Series |
RoHS: | Unknown |
Core Type | P |
---|---|
Core Size | P18/11 |
Core Material Grade | N48 |
For Use With | High Q Inductors |
Effective Magnetic Path Length | 25.9mm |
Ae Effective Cross Section Area | 43mm² |
Inductance Factor Al | 400nH |
Product Range | B65651 Series |
SVHC | No SVHC (27-Jun-2018) |
Ferrite Core P Core 10.6mm 18.4mm General Application | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Type | P |
---|---|
Core Size | P18/11 |
Core Material Grade | N48 |
For Use With | High Q Inductors |
Effective Magnetic Path Length | 25.9mm |
Ae Effective Cross Section Area | 43mm2 |
Inductance Factor Al | 400nH |
RoHS Compliant | Yes |
Ferrite Core, N48, P18/11, 400Nh | Newark Electronics |
FERRITE CORE, N48, P18/11, 400NH | element14 |
B65651 P18/11 Ferrite Core 400nH N48 | RS |
Where can I find additional details, specifications and documents for a B65651T0400A048?
Additional datasheets, footprints and schematics for B65651T0400A048 are listed on our Part Details page. You can also find images and similar parts to B65651T0400A048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65651T0400A048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65651T0400A048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65651T0400A048 fall under?
The B65651T0400A048 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B65651T0400A048 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65651T0400A048 you can contact the distributor directly for product support, shipping queries etc.
Is the B65651T0400A048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65651T0400A048 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for B65651T0400A048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65651T0400A048 often in real-time on the comparison pages.
What if I can't find stock of B65651T0400A048?
You can fill out our help required form which you can use to request a quote for B65651T0400A048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.