Status: | Unknown |
---|---|
Series: | B65525 Series |
RoHS: | Unknown |
Core Type | ER |
---|---|
Core Size | ER11/5 |
Core Material Grade | N87 |
For Use With | - |
Effective Magnetic Path Length | 14.1mm |
Ae Effective Cross Section Area | 12.4mm² |
Inductance Factor Al | 1.2µH |
Product Range | B65525 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Ferrite Core |
Material Grade | N87 |
Ferrite Core ER Core 11mm 5mm 6mm Transformer Featuring High Inductance and Low Overall height | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Transformer Cores, Er, Er11/5, N87, 14.1 Mm, 12.4 Mm Rohs Compliant: Yes |Epcos B65525J0000R087 | Newark Electronics |
FERRITE CORE , ER 11 N87 | element14 |
Where can I find additional details, specifications and documents for a B65525J0000R087?
Additional datasheets, footprints and schematics for B65525J0000R087 are listed on our Part Details page. You can also find images and similar parts to B65525J0000R087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65525J0000R087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65525J0000R087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65525J0000R087 fall under?
The B65525J0000R087 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B65525J0000R087 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65525J0000R087 you can contact the distributor directly for product support, shipping queries etc.
Is the B65525J0000R087 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65525J0000R087 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for B65525J0000R087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65525J0000R087 often in real-time on the comparison pages.
What if I can't find stock of B65525J0000R087?
You can fill out our help required form which you can use to request a quote for B65525J0000R087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.