Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
25,000
in stock
|
Buy Now | |
element14
from US$0.40
|
151,793
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
109,889
in stock
|
Buy Now | |
Farnell
from US$0.17
|
100,766
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
89,962
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
80,521
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
20,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
17,992
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
14,373
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
11,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
1,182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
540
in stock
|
Buy Now | |
Conrad
from US$0.55
|
167
in stock
|
Buy Now | |
Sorelec
-
|
11,500
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
6,000
in stock
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | VH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
CONNECTOR, HEADER, 5POS, 3.96MM, 1ROW | element14 |
Conn, Header, 5Pos, 1Row, 3.96Mm | Newark Electronics |
VH HEADER (TOP) | Heilind Electronics |
VH Series 5 Position 3.96 mm Pitch Disconnectable Top Entry Locking Header | Future Electronics |
VH-3.96mm Header top entry 5 way | RS |
PITCH 3.96,10A (AWG#16),250V | TTI Europe |
JST B5P-VH(LF)(SN) 5 Way Top Entry VH Series P3.96 mm | Rapid Electronics |
Socket | Transfer Multisort Elektronik |
Detachable connection of cable at printed circuit board Vibration-proof locking mechanism. Housing safety rail allows reverse voltage protection. Can be easily soldered due to pre-tinning the pin headerThis text is machine translated. | Conrad |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a B5P-VH(LF)(SN)?
Additional datasheets, footprints and schematics for B5P-VH(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B5P-VH(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B5P-VH(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B5P-VH(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B5P-VH(LF)(SN) fall under?
The B5P-VH(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B5P-VH(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B5P-VH(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B5P-VH(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B5P-VH(LF)(SN) have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and Future Electronics have stock available or on a lead time for B5P-VH(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B5P-VH(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B5P-VH(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B5P-VH(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.