Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0477
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
10,350
in stock
|
Buy Now | |
element14
from US$0.31
|
712,439
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
527,027
in stock
|
Buy Now | |
Farnell
from US$0.12
|
501,239
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
308,767
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
114,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
107,122
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
35,442
in stock
|
Buy Now | |
Chip One Stop
from US$0.0477
|
26,783
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
21,425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
3,243
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
1,295
in stock
|
Buy Now | |
Conrad
from US$0.41
|
272
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
12,001
in stock
|
Buy Now | |
Sorelec
-
|
7,000
in stock
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | PH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 2A |
Insulation Resistance | 1Mohm |
Termination Method | Crimp |
Voltage Rating VAC | 100V |
Working Voltage | 100V |
CONNECTOR, HEADER, THT, 2MM, 5WAY | element14 |
Connector, Header, 2Mm, 5 Position, 1Row | Newark Electronics |
PH Series 2 mm Pitch 5 Position Through Hole Single Row Shrouded Header | Future Electronics |
PITCH2.0, 2A (AWG#24),100V | TTI Europe |
PH HEADER (TOP) | Heilind Electronics |
PH-2.0mm Header top entry 5 way | RS |
Socket | Transfer Multisort Elektronik |
JST B5B-PH-K-S(LF)(SN) 5 Way Top Entry Shrouded Header 2.00mm | Rapid Electronics |
Detachable connection of cable at printed circuit board The catch bar at casing allows an audible click while plugging. A circular trough at the plug connector allows a reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a B5B-PH-K-S(LF)(SN)?
Additional datasheets, footprints and schematics for B5B-PH-K-S(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B5B-PH-K-S(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B5B-PH-K-S(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B5B-PH-K-S(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B5B-PH-K-S(LF)(SN) fall under?
The B5B-PH-K-S(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B5B-PH-K-S(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B5B-PH-K-S(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B5B-PH-K-S(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B5B-PH-K-S(LF)(SN) have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for B5B-PH-K-S(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B5B-PH-K-S(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B5B-PH-K-S(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B5B-PH-K-S(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.