Status: | Unknown |
---|---|
Series: | B59753 Series |
RoHS: | Compliant |
Product Range | B59753 Series |
---|---|
Disc Size | 12.5mm |
Approvals | UL, VDE |
No. of Pins | 2Pins |
Resistance | 120ohm |
RoHS Compliant | Yes |
Ptc Thermistor | Newark Electronics |
Where can I find additional details, specifications and documents for a B59753B0120A070?
Additional datasheets, footprints and schematics for B59753B0120A070 are listed on our Part Details page. You can also find images and similar parts to B59753B0120A070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B59753B0120A070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B59753B0120A070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B59753B0120A070 fall under?
The B59753B0120A070 is listed under Circuit Protection > Thermistors > Inrush Current Limiting (ICL) NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B59753B0120A070 when available in the Inrush Current Limiting (ICL) NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B59753B0120A070 you can contact the distributor directly for product support, shipping queries etc.
Is the B59753B0120A070 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B59753B0120A070 have stock available?
Authorised distributors including TTI Europe, Newark Electronics and Avnet Abacus have stock available or on a lead time for B59753B0120A070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B59753B0120A070 often in real-time on the comparison pages.
What if I can't find stock of B59753B0120A070?
You can fill out our help required form which you can use to request a quote for B59753B0120A070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.