Status: | Unknown |
---|---|
Series: | B57238S0 Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
40
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
6,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
719
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
446
in stock
|
Buy Now | |
element14
from US$0.68
|
446
in stock
|
Buy Now | |
Farnell
from US$0.68
|
446
in stock
|
Buy Now | |
Kruse
-
|
11,000
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B57238S0 Series |
---|---|
Disc Size | 16mm |
Zero Power Resistance at 25°C | 22ohm |
Approvals | CQC IEC UL VDE |
Maximum Energy Rating at 25°C | - |
Maximum Steady State Current at 25°C | - |
SVHC | No SVHC (27-Jun-2018) |
Thermistor NTC 22Ohm 20% 2-Pin Radial Bulk | Avnet America |
RES NTC 22R0 20% B3265 GRID 7 5 | Kruse |
Status: | Unknown |
---|---|
Series: | B57238S0 Series |
RoHS: | Unknown |
Product Range | B57238S0 Series |
---|---|
Disc Size | 16mm |
Zero Power Resistance at 25°C | 22ohm |
Approvals | CQC, IEC, UL, VDE |
SVHC | No SVHC |
RoHS Compliant | Yes |
NTC thermistor | Transfer Multisort Elektronik |
Ntc Thermistor, 22R, Disc 16Mm | Newark Electronics |
Thermistor NTC Leaded 22R 16mm | RS |
EPCOS Thermistor NTC 22Ohm | Distrelec |
Where can I find additional details, specifications and documents for a B57238S0220M000?
Additional datasheets, footprints and schematics for B57238S0220M000 are listed on our Part Details page. You can also find images and similar parts to B57238S0220M000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57238S0220M000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57238S0220M000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57238S0220M000 fall under?
The B57238S0220M000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57238S0220M000 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57238S0220M000 you can contact the distributor directly for product support, shipping queries etc.
Is the B57238S0220M000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B57238S0220M000 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Avnet America, Newark Electronics and element14 have stock available or on a lead time for B57238S0220M000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57238S0220M000 often in real-time on the comparison pages.
What if I can't find stock of B57238S0220M000?
You can fill out our help required form which you can use to request a quote for B57238S0220M000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.