Status: | Unknown |
---|---|
Series: | B57237S0 Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
762
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
14,173
in stock
|
Buy Now | |
element14
from US$0.59
|
14,173
in stock
|
Buy Now | |
Farnell
from US$0.56
|
14,173
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
407
in stock
|
Buy Now | |
Micros
from US$0.42
|
290
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
286
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,500
in stock
|
Buy Now | |
Rutronik
from US$0.59
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now |
Product Range | B57237S0 Series |
---|---|
Disc Size | 15mm |
Zero Power Resistance at 25°C | 33ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | - |
Maximum Steady State Current at 25°C | 2.5A |
SVHC | No SVHC (27-Jun-2018) |
Beta Value (K) | 3300K |
Beta Value Lower Limit Temperature | 25°C |
Body Diameter | 15mm |
Current Max | 2.5A |
Current Temperature | 25°C |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 170°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +170°C |
Resistance | 33ohm |
Resistance Temperature | 25°C |
Resistance Tolerance | ± 20% |
Resistance Tolerance + | 20% |
Resistance Tolerance - | 20% |
Temperature Upper Limit Beta Value | 100°C |
Thermistor Case Style | Radial Leaded |
Thermistor Tolerance | -20% to +20% |
Thermistor Type | NTC |
Thermistor NTC 33Ohm 20% 2-Pin Radial Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | B57237S0 Series |
RoHS: | Unknown |
Product Range | B57237S0 Series |
---|---|
Disc Size | 15mm |
Zero Power Resistance at 25°C | 33ohm |
Approvals | UL |
Maximum Steady State Current at 25°C | 2.5A |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Thermistor, Ntc | Newark Electronics |
THERMISTOR, NTC | element14 |
Type S237 NTC thermistor,ICL,33R 170degC | RS |
EPCOS Thermistor NTC 33Ohm 47mm, 2.5A | Distrelec |
Thermistor NTC | Micros |
NTC 15mm 33R 20% 2,5A | Rutronik |
33 OHM 20% NTC | TTI Europe |
Where can I find additional details, specifications and documents for a B57237S0330M000?
Additional datasheets, footprints and schematics for B57237S0330M000 are listed on our Part Details page. You can also find images and similar parts to B57237S0330M000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57237S0330M000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57237S0330M000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57237S0330M000 fall under?
The B57237S0330M000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57237S0330M000 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57237S0330M000 you can contact the distributor directly for product support, shipping queries etc.
Is the B57237S0330M000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B57237S0330M000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for B57237S0330M000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57237S0330M000 often in real-time on the comparison pages.
What if I can't find stock of B57237S0330M000?
You can fill out our help required form which you can use to request a quote for B57237S0330M000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.