Status: | Unknown |
---|---|
Series: | B57236S0 Series |
RoHS: | Compliant |
Product Range | B57236S0 Series |
---|---|
Disc Size | 11.5mm |
Zero Power Resistance at 25°C | 50ohm |
Approvals | UL |
Maximum Steady State Current at 25°C | 1.9A |
Beta Value (K) | 3165K |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
NTC thermistor | Transfer Multisort Elektronik |
B57236S Series 50 Ohm 1.9 A 3165 K NTC Thermistors for Inrush Current Limiting | Future Electronics |
Ntc Thermistor | Newark Electronics |
Where can I find additional details, specifications and documents for a B57236S500M?
Additional datasheets, footprints and schematics for B57236S500M are listed on our Part Details page. You can also find images and similar parts to B57236S500M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57236S500M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57236S500M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57236S500M fall under?
The B57236S500M is listed under Circuit Protection > Thermistors > Inrush Current Limiting (ICL) NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57236S500M when available in the Inrush Current Limiting (ICL) NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57236S500M you can contact the distributor directly for product support, shipping queries etc.
Is the B57236S500M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B57236S500M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for B57236S500M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57236S500M often in real-time on the comparison pages.
What if I can't find stock of B57236S500M?
You can fill out our help required form which you can use to request a quote for B57236S500M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.