Status: | Unknown |
---|---|
Series: | B57153S0 Series |
RoHS: | Compliant |
Product Range | B57153S0 Series |
---|---|
Disc Size | 8.5mm |
Zero Power Resistance at 25°C | 10ohm |
Approvals | UL |
Maximum Steady State Current at 25°C | 2A |
B Constant | 2800 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
B57153 Series 10 Ohm 20 % 2 A Radial Through Hole NTC Thermistor | Future Electronics |
Inrush Current Limiter | Newark Electronics |
Where can I find additional details, specifications and documents for a B57153S100M?
Additional datasheets, footprints and schematics for B57153S100M are listed on our Part Details page. You can also find images and similar parts to B57153S100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57153S100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57153S100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57153S100M fall under?
The B57153S100M is listed under Circuit Protection > Thermistors > Inrush Current Limiting (ICL) NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57153S100M when available in the Inrush Current Limiting (ICL) NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57153S100M you can contact the distributor directly for product support, shipping queries etc.
Is the B57153S100M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B57153S100M have stock available?
Authorised distributors including Jameco Electronics, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for B57153S100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57153S100M often in real-time on the comparison pages.
What if I can't find stock of B57153S100M?
You can fill out our help required form which you can use to request a quote for B57153S100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.