Status: | Unknown |
---|---|
Series: | B57045K Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
1,033
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.66
|
2,110
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
1,057
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
818
in stock
|
Buy Now | |
element14
from US$1.14
|
818
in stock
|
Buy Now | |
Farnell
from US$1.24
|
818
in stock
|
Buy Now | |
Avnet Abacus
-
|
102,500
in stock
|
Buy Now | |
Rutronik
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
Distrelec
from US$1.34
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | B57045K Series |
Thermistor Mounting | Panel |
Beta Value (K) | 4300K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Thermistor NTC 10KOhm 10% 2-Pin Bulk | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | B57045K Series |
RoHS: | Compliant |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | B57045K Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 2904K |
Thermistor Terminals | Screw |
RoHS Compliant | Yes |
NTC Probe Assembly 10K 10% | Schukat Electronic |
Sensor: temperature | Transfer Multisort Elektronik |
Type K45 NTC thermistor,10K 125degC | RS |
Thermistor, Ntc, 10K, Wire Leaded | Newark Electronics |
THERMISTOR, NTC, 10K, WIRE LEADED | element14 |
NTC 8mm 10K 10% 0,45W B=4300 3% | Rutronik |
EPCOS Thermistor NTC 10kOhm | Distrelec |
Where can I find additional details, specifications and documents for a B57045K0103K000?
Additional datasheets, footprints and schematics for B57045K0103K000 are listed on our Part Details page. You can also find images and similar parts to B57045K0103K000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57045K0103K000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57045K0103K000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57045K0103K000 fall under?
The B57045K0103K000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57045K0103K000 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57045K0103K000 you can contact the distributor directly for product support, shipping queries etc.
Is the B57045K0103K000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B57045K0103K000 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for B57045K0103K000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57045K0103K000 often in real-time on the comparison pages.
What if I can't find stock of B57045K0103K000?
You can fill out our help required form which you can use to request a quote for B57045K0103K000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.