Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 1.5mm 2mm 2.5mm 3mm 4mm 5mm 6mm 8mm 10mm Hex Keys |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
HEXAGON KEY SET, BALL END, SHORT, 9PC | element14 |
Hexagon Key Set, Ball End, Short, 9Pcs | Newark Electronics |
Where can I find additional details, specifications and documents for a B550BH3100-1?
Additional datasheets, footprints and schematics for B550BH3100-1 are listed on our Part Details page. You can also find images and similar parts to B550BH3100-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B550BH3100-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B550BH3100-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B550BH3100-1 fall under?
The B550BH3100-1 is listed under Tools & Maintenance > Hand Tools > Hex Keys & Torx Keys.
Can I view similar or alternative parts?
You can view similar parts to B550BH3100-1 when available in the Hex Keys & Torx Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B550BH3100-1 you can contact the distributor directly for product support, shipping queries etc.
Is the B550BH3100-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B550BH3100-1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for B550BH3100-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B550BH3100-1 often in real-time on the comparison pages.
What if I can't find stock of B550BH3100-1?
You can fill out our help required form which you can use to request a quote for B550BH3100-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.