B53TP25CH-10 Kits & Assortments - Miscellaneous by Crydom

SSR Relay 3-Phase Panel Mount IP20 530VAC25A140VA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$209.17

Distributor Stock
Logo for Newark
Newark
from US$282.96
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$285.02
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$209.17
-
Buy Now
Logo for Sager
Sager
from US$242.65
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, 3-Phase, Panel Mount, Ip20, 530Vac/25A |Sensata/crydom B53TP25CH-10 | Newark Electronics
RELAY | RS Americas
SSR 3-PHASE PM IP20 530VAC/25A | TTI Europe
Solid State Relays - Industrial Mount PM IP20 3P-SSR 530 VAC/25A,140V,RN+TP | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B53TP25CH-10?

Additional datasheets, footprints and schematics for B53TP25CH-10 are listed on our Part Details page. You can also find images and similar parts to B53TP25CH-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B53TP25CH-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B53TP25CH-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B53TP25CH-10 fall under?

The B53TP25CH-10 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to B53TP25CH-10 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B53TP25CH-10 you can contact the distributor directly for product support, shipping queries etc.

Is the B53TP25CH-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B53TP25CH-10 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for B53TP25CH-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B53TP25CH-10 often in real-time on the comparison pages.

What if I can't find stock of B53TP25CH-10?

You can fill out our help required form which you can use to request a quote for B53TP25CH-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay