B514FSE-2T Kits & Assortments - Miscellaneous by Crydom

THYRISTOR MODULE,BRIDGE,HALF-CNTLD,CC,440V V(RRM),27A I(T)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$63.35

Distributor Stock
Logo for Newark
Newark
from US$73.75
1
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$64.98
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$85.80
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$69.53
-
Buy Now
Logo for Sager
Sager
from US$63.35
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Thyristor Module,bridge,half-Cntld,cc,440V V(Rrm),27A I(T) |Sensata/crydom B514FSE-2T | Newark Electronics
Power Module Diode 480VAC/25A no Isolation Bar | Rapid Electronics
Semi, Power Module, 25A, 480V, Chassis, 6-pins | Sensata - Crydom B514FSE-2T | RS Americas
Discrete Semiconductor Modules MOD DIODE SCR 25A 480VAC .250inQC | Sager
Power Modules | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B514FSE-2T?

Additional datasheets, footprints and schematics for B514FSE-2T are listed on our Part Details page. You can also find images and similar parts to B514FSE-2T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B514FSE-2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B514FSE-2T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B514FSE-2T fall under?

The B514FSE-2T is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to B514FSE-2T when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B514FSE-2T you can contact the distributor directly for product support, shipping queries etc.

Is the B514FSE-2T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B514FSE-2T have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Sager have stock available or on a lead time for B514FSE-2T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B514FSE-2T often in real-time on the comparison pages.

What if I can't find stock of B514FSE-2T?

You can fill out our help required form which you can use to request a quote for B514FSE-2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay