B512FSE-2T-YEB Kits & Assortments - Miscellaneous by Crydom

Power Module Diode 240VAC25A no Isolation Barrier

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$56.76

Distributor Stock
Logo for Newark
Newark
from US$64.07
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$57.68
10
in stock
Buy Now
Logo for Sager
Sager
from US$56.76
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Semi Power Module 25A 240V Chassis 6-pins | Sensata - Crydom B512FSE-2T-YEB | RS Americas
Power Module, Diode, 240Vac/25A, No Isolation Bar |Sensata/crydom B512FSE-2T-YEB | Newark Electronics
Discrete Semiconductor Modules MOD DIODE SCR 25A 240VAC .250inQC | Sager
POWER MODULE | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B512FSE-2T-YEB?

Additional datasheets, footprints and schematics for B512FSE-2T-YEB are listed on our Part Details page. You can also find images and similar parts to B512FSE-2T-YEB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B512FSE-2T-YEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B512FSE-2T-YEB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B512FSE-2T-YEB fall under?

The B512FSE-2T-YEB is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to B512FSE-2T-YEB when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B512FSE-2T-YEB you can contact the distributor directly for product support, shipping queries etc.

Is the B512FSE-2T-YEB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B512FSE-2T-YEB have stock available?

Authorised distributors including RS Americas, Newark Electronics, Sager and Relay Specialties have stock available or on a lead time for B512FSE-2T-YEB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B512FSE-2T-YEB often in real-time on the comparison pages.

What if I can't find stock of B512FSE-2T-YEB?

You can fill out our help required form which you can use to request a quote for B512FSE-2T-YEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay