B511F-2 Kits & Assortments - Miscellaneous by Crydom

THYRISTOR MODULE,BRIDGE,HALF-CNTLD,CC,120V V(RRM),27A I(T)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.76

Distributor Stock
Logo for Newark
Newark
from US$45.03
68
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$47.70
68
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$38.76
6
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$53.01
5
in stock
Buy Now
Logo for Sager
Sager
from US$41.35
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Thyristor Module,bridge,half-Cntld,cc,120V V(Rrm),27A I(T) |Sensata/crydom B511F-2 | Newark Electronics
Semi Power Module 25A 120V 6-pins | Sensata - Crydom B511F-2 | RS Americas
Power Module Diode 120VAC/25A with Isolation B | Rapid Electronics
Discrete Semiconductor Modules 25A 120VAC ISO QC MOD DIODE SCR | Sager
Power Modules | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B511F-2?

Additional datasheets, footprints and schematics for B511F-2 are listed on our Part Details page. You can also find images and similar parts to B511F-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B511F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B511F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B511F-2 fall under?

The B511F-2 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to B511F-2 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B511F-2 you can contact the distributor directly for product support, shipping queries etc.

Is the B511F-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B511F-2 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Rapid Electronics and Sager have stock available or on a lead time for B511F-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B511F-2 often in real-time on the comparison pages.

What if I can't find stock of B511F-2?

You can fill out our help required form which you can use to request a quote for B511F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay