Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.17
|
352
in stock
|
Buy Now | |
Newark Electronics
from US$5.96
|
714
in stock
|
Buy Now | |
element14
from US$14.90
|
714
in stock
|
Buy Now | |
Farnell
from US$5.98
|
714
in stock
|
Buy Now | |
Distrelec
from US$6.26
|
474
in stock
|
Buy Now | |
Conrad
from US$14.14
|
395
in stock
|
Buy Now | |
TTI Europe
from US$4.94
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.63
|
211
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
Body Plating | Nickel |
Contact Material | Brass Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 1.5mohm |
Insulation Resistance | 5000Mohm |
Operating Frequency Max | 4GHz |
Plug Body Material | Brass |
VSWR | 1.3 |
Rf/Coaxial Adapter, Bnc Plug-Bnc Jack | Newark Electronics |
ADAPTOR, BNC PLUG, BNC JACK, 50OHM | element14 |
Amphenol RF RF Adapter, Right Angled, BNC Plug - BNC Socket, 50Ohm | Distrelec |
All of the connectors made of nickel-plated brass and of industrial quality. Contacts: Plug: gold-plated brass Socket: Beryllium copper gold-plated. Contact resistor: Inner conductor 1.5 mΩ, Outer conductor 1 mΩ, Insulation resistance 5000 MΩ. | Conrad |
BNC RF adaptor, R/A, plug-jack, 50 ohm | RS |
Coupler | Transfer Multisort Elektronik |
RF / Coaxial Adapter, BNC, Plug, BNC, Jack, Right Angle Adapter, 50 ohm | Avnet Abacus |
Where can I find additional details, specifications and documents for a B5072A1-ND3G-50?
Additional datasheets, footprints and schematics for B5072A1-ND3G-50 are listed on our Part Details page. You can also find images and similar parts to B5072A1-ND3G-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B5072A1-ND3G-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B5072A1-ND3G-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B5072A1-ND3G-50 fall under?
The B5072A1-ND3G-50 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to B5072A1-ND3G-50 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B5072A1-ND3G-50 you can contact the distributor directly for product support, shipping queries etc.
Is the B5072A1-ND3G-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B5072A1-ND3G-50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Conrad have stock available or on a lead time for B5072A1-ND3G-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B5072A1-ND3G-50 often in real-time on the comparison pages.
What if I can't find stock of B5072A1-ND3G-50?
You can fill out our help required form which you can use to request a quote for B5072A1-ND3G-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.