Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
287,466
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
799,955
in stock
|
Buy Now | |
element14
from US$0.28
|
715,939
in stock
|
Buy Now | |
Farnell
from US$0.11
|
606,293
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
92,000
in stock
|
Buy Now | |
RS
from US$0.18
|
55,675
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
48,270
in stock
|
Buy Now | |
CoreStaff
from US$0.44
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
14,605
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
12,447
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
8,045
in stock
|
Buy Now | |
Conrad
from US$0.47
|
511
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
51
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
18,010
in stock
|
Buy Now | |
Sorelec
-
|
500
in stock
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | VH Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | Vertical |
Contact Termination | Crimp |
Current Rating | 7A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 3.96mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Working Voltage | 250V |
Wire-Board Connector Header 4 Position, 3.96Mm | Newark Electronics |
CONNECTOR, HEADER, THT, 3.96MM, 4WAY | element14 |
VH Series 4 Position 3.96 mm Pitch Top Entry Locking Header | Future Electronics |
PITCH 3.96,10A(AWG#16)250V | TTI Europe |
VH-3.96mm Header top entry 4 way | RS |
VH HEADER (TOP) | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Detachable connection of cable at printed circuit board Vibration-proof locking mechanism. Housing safety rail allows reverse voltage protection. Can be easily soldered due to pre-tinning the pin headerThis text is machine translated. | Conrad |
JST B4P-VH(LF)(SN) 4 Pole Top Entry VH Series P3.96 mm | Rapid Electronics |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a B4P-VH(LF)(SN)?
Additional datasheets, footprints and schematics for B4P-VH(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B4P-VH(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B4P-VH(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B4P-VH(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B4P-VH(LF)(SN) fall under?
The B4P-VH(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B4P-VH(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B4P-VH(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B4P-VH(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B4P-VH(LF)(SN) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for B4P-VH(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B4P-VH(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B4P-VH(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B4P-VH(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.