B-48-4 Test Equipment Accessories by Pomona Electronics

TEST LEAD YELLOW 1.219M 60V 15A

Status: Unknown
Series: Model B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Farnell
Farnell
from US$7.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.55
41
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.67
-
Buy Now
Logo for element14
element14
from US$11.01
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$33,975.47
-
Buy Now
Logo for Sager
Sager
from US$0.65
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Test Connector Type A 4mm Stackable Banana Plug
Test Connector Type B 4mm Stackable Banana Plug
Voltage Rating 60V
Current Rating 15A
Insulator Colour Yellow
Lead Length - Metric 1.219m
Lead Length - Imperial 48"
Product Range Model B Series
SVHC No SVHC (15-Jun-2015)
Lead Length 1.219m

Alternative Descriptions

Test Lead, Yellow, 1.219M, 60V, 15A | Newark Electronics
TEST LEAD, YELLOW, 1.219M, 60V, 15A | element14


B484 Connectors by TE Connectivity

B484 (FAA/PMA)=RELAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

AC CONTACTOR | TTI Europe
Electromechanical Relay 3PST-NO/SPST-NO/SPST-NC 500/7.5A 28VDC 3.01Ohm/5Ohm | Avnet America

B484 Connectors by ABB Group

SK B484 NON-INS RECT RING TRM 16-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Fixed Terminal Blocks | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B-48-4?

Additional datasheets, footprints and schematics for B-48-4 are listed on our Part Details page. You can also find images and similar parts to B-48-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B-48-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-48-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B-48-4 fall under?

The B-48-4 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.

Can I view similar or alternative parts?

You can view similar parts to B-48-4 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B-48-4 you can contact the distributor directly for product support, shipping queries etc.

Is the B-48-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B-48-4 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for B-48-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B-48-4 often in real-time on the comparison pages.

What if I can't find stock of B-48-4?

You can fill out our help required form which you can use to request a quote for B-48-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay