B482C-2T Kits & Assortments - Miscellaneous by Crydom

Power Module Diode 240VAC50A no Isolation Barrier

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$36.20

Distributor Stock
Logo for Newark
Newark
from US$73.23
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$39.04
-
Buy Now
Logo for Sager
Sager
from US$36.20
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Power Module, Diode, 240Vac/50A, No Isolation Bar |Sensata/crydom B482C-2T | Newark Electronics
Power Module 35A 240VAC no barr. | Sensata - Crydom B482C-2T | RS Americas
Discrete Semiconductor Modules 35A 240VAC PNL MNT MOD DIODE POWER | Sager
Power Modules | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B482C-2T?

Additional datasheets, footprints and schematics for B482C-2T are listed on our Part Details page. You can also find images and similar parts to B482C-2T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B482C-2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B482C-2T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B482C-2T fall under?

The B482C-2T is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to B482C-2T when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B482C-2T you can contact the distributor directly for product support, shipping queries etc.

Is the B482C-2T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B482C-2T have stock available?

Authorised distributors including Newark Electronics, RS Americas, Sager and Relay Specialties have stock available or on a lead time for B482C-2T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B482C-2T often in real-time on the comparison pages.

What if I can't find stock of B482C-2T?

You can fill out our help required form which you can use to request a quote for B482C-2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay