Status: | Unknown |
---|---|
Series: | B41851 Series |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
13,550
in stock
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 50V |
Product Range | B41851 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 105°C |
Polarity | Polar |
Diameter | 8mm |
Lead Spacing | 3.5mm |
ESR | 2ohm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a B41851A6107M.?
Additional datasheets, footprints and schematics for B41851A6107M. are listed on our Part Details page. You can also find images and similar parts to B41851A6107M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B41851A6107M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B41851A6107M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B41851A6107M. fall under?
The B41851A6107M. is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B41851A6107M. when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B41851A6107M. you can contact the distributor directly for product support, shipping queries etc.
Is the B41851A6107M. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B41851A6107M. have stock available?
Authorised distributors including RS have stock available or on a lead time for B41851A6107M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B41851A6107M. often in real-time on the comparison pages.
What if I can't find stock of B41851A6107M.?
You can fill out our help required form which you can use to request a quote for B41851A6107M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.