Status: | Unknown |
---|---|
Series: | B3WN Series |
RoHS: | Unknown |
Prices starting from US$0.37
Product Range | B3WN Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 255gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 10mm x 10mm |
IP Rating | IP67 |
Illumination | Non Illuminated |
Actuation Type | Round |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 2.55N |
Switch Terminals | Solder |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Switch, 0.05A, 12Vdc, Th, 255Gf | Newark Electronics |
TACTILE SWITCH | Omron Electronic Components B3WN-6005 | RS Americas |
TACT SW SPST-NO 0.05A 12V | TTI Europe |
TACTILE SWITCH | Avnet America |
Switch Tactile N.O. SPST Round Button PC Pins 0.05A 12VDC 100000Cycles 2.55N Thru-Hole T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a B3WN6005?
Additional datasheets, footprints and schematics for B3WN6005 are listed on our Part Details page. You can also find images and similar parts to B3WN6005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3WN6005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3WN6005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3WN6005 fall under?
The B3WN6005 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3WN6005 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3WN6005 you can contact the distributor directly for product support, shipping queries etc.
Is the B3WN6005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3WN6005 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for B3WN6005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3WN6005 often in real-time on the comparison pages.
What if I can't find stock of B3WN6005?
You can fill out our help required form which you can use to request a quote for B3WN6005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.