Status: | Unknown |
---|---|
Series: | B3W-9 Series |
RoHS: | Unknown |
Product Range | B3W-9 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Square Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 10mm x 10mm |
IP Rating | IP00 |
Illumination | Illuminated |
Actuator / Cap Colour | White |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 1.57N |
Switch Terminals | Solder |
Where can I find additional details, specifications and documents for a B3W9000HG2N?
Additional datasheets, footprints and schematics for B3W9000HG2N are listed on our Part Details page. You can also find images and similar parts to B3W9000HG2N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3W9000HG2N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3W9000HG2N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3W9000HG2N fall under?
The B3W9000HG2N is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3W9000HG2N when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3W9000HG2N you can contact the distributor directly for product support, shipping queries etc.
Is the B3W9000HG2N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3W9000HG2N have stock available?
There is no stock from authorised distributors for B3W9000HG2N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3W9000HG2N often in real-time on the comparison pages.
What if I can't find stock of B3W9000HG2N?
You can fill out our help required form which you can use to request a quote for B3W9000HG2N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.