Status: | Unknown |
---|---|
Series: | B3W-9 Series |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
285
in stock
|
Buy Now | |
Chip One Stop
from US$2.39
|
285
in stock
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
RS Americas
from US$3.56
|
-
|
Buy Now | |
element14
from US$2.03
|
-
|
Buy Now | |
TTI Europe
from US$1.59
|
-
|
Buy Now | |
Sager
from US$1.81
|
-
|
Buy Now | |
Farnell
from US$2.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3W-9 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Square Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 10mm x 10mm |
IP Rating | IP00 |
Illumination | Illuminated |
Actuation Type | Top |
Actuator / Cap Colour | Green |
Colour | Green |
Contact Configuration | SPST-NO |
Contact Current DC Max | 1A |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 24VDC |
Contact Voltage DC Min | 5VDC |
Contact Voltage DC Nom | 24V |
External Depth | 10mm |
External Length / Height | 11mm |
External Width | 10mm |
Forward Current If Max | 20mA |
Insulation Resistance Voltage | 250VDC |
LED Colour | Green |
No. of Electrical Operations | 1000000 |
No. of Mechanical Operations | 1000000 |
Operating Force | 1.57N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Switch Terminals | Solder |
Switching Current DC Max | 50mA |
Switching Current DC Min | 1mA |
Illuminated Tactile/Omron Electronic Components Rohs Compliant: Yes |Omron Industrial Automation B3W-9000-G1G | Newark Electronics |
Tactile switch,1 green LED/green cap | RS |
Switch Tactile N.O. SPST Square Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Box | Avnet America |
SWITCH | RS Americas |
SWITCH, ILLUMINATED, PCB, GREEN | element14 |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Tactile Switches Illuminated Green LED and Cap | Sager |
Sw Green LED Green Cap | Power and Signal Group |
ILLUMINATED TACTILE | Relay Specialties |
Where can I find additional details, specifications and documents for a B3W-9000-G1G?
Additional datasheets, footprints and schematics for B3W-9000-G1G are listed on our Part Details page. You can also find images and similar parts to B3W-9000-G1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3W-9000-G1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3W-9000-G1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3W-9000-G1G fall under?
The B3W-9000-G1G is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3W-9000-G1G when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3W-9000-G1G you can contact the distributor directly for product support, shipping queries etc.
Is the B3W-9000-G1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3W-9000-G1G have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, Avnet America and RS Americas have stock available or on a lead time for B3W-9000-G1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3W-9000-G1G often in real-time on the comparison pages.
What if I can't find stock of B3W-9000-G1G?
You can fill out our help required form which you can use to request a quote for B3W-9000-G1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.