Status: | Unknown |
---|---|
Series: | B3W-9 Series |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.74
|
262
in stock
|
Buy Now | |
Chip One Stop
from US$4.90
|
262
in stock
|
Buy Now | |
Avnet America
from US$4.18
|
-
|
Buy Now | |
RS Americas
from US$6.31
|
-
|
Buy Now | |
TTI Europe
from US$4.23
|
-
|
Buy Now | |
Sager
from US$5.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | B3W-9 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Square Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 10mm x 10mm |
IP Rating | IP00 |
Illumination | Illuminated |
Actuator / Cap Colour | White |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 1.57N |
Switch Terminals | Solder |
Illuminated Tactile/Omron Electronic Components |Omron Electronic Components B3W-9000-B2N | Newark Electronics |
Switch Tactile N.O. SPST Square Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Box | Avnet America |
Illuminated tactile switch, 2 blue LEDs | Omron Electronic Components B3W-9000-B2N | RS Americas |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Tactile Switches 2-Blue LED White Cap | Sager |
Sw 2-Blue LED White Cap | Power and Signal Group |
ILLUMINATED TACTILE | Relay Specialties |
Where can I find additional details, specifications and documents for a B3W9000B2N?
Additional datasheets, footprints and schematics for B3W9000B2N are listed on our Part Details page. You can also find images and similar parts to B3W9000B2N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3W9000B2N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3W9000B2N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3W9000B2N fall under?
The B3W9000B2N is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3W9000B2N when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3W9000B2N you can contact the distributor directly for product support, shipping queries etc.
Is the B3W9000B2N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3W9000B2N have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for B3W9000B2N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3W9000B2N often in real-time on the comparison pages.
What if I can't find stock of B3W9000B2N?
You can fill out our help required form which you can use to request a quote for B3W9000B2N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.