Status: | Unknown |
---|---|
Series: | B3W-9 Series |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.13
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.97
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
22
in stock
|
Buy Now | |
element14
from US$4.82
|
22
in stock
|
Buy Now | |
Farnell
from US$3.00
|
22
in stock
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
RS Americas
from US$3.87
|
-
|
Buy Now | |
TTI Europe
from US$2.74
|
-
|
Buy Now | |
Sager
from US$3.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B3W-9 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Square Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 10mm x 10mm |
IP Rating | IP00 |
Illumination | Illuminated |
Actuation Type | Top |
Actuator / Cap Colour | Blue |
Colour | Blue |
Contact Configuration | SPST-NO |
Contact Current DC Max | 1A |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 24VDC |
Contact Voltage DC Min | 5VDC |
Contact Voltage DC Nom | 24V |
External Depth | 10mm |
External Length / Height | 11mm |
External Width | 10mm |
Forward Current If Max | 10mA |
Forward Voltage | 3.7V |
Insulation Resistance Voltage | 250VDC |
LED Colour | Blue |
No. of Electrical Operations | 1000000 |
No. of Mechanical Operations | 1000000 |
Operating Force | 1.57N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Switch Terminals | Solder |
Switching Current DC Max | 50mA |
Switching Current DC Min | 1mA |
Switch: keypad | Transfer Multisort Elektronik |
Switch, Illuminated, Pcb, Blue | Newark Electronics |
SWITCH, ILLUMINATED, PCB, BLUE | element14 |
Tactile switch, blue LED/blue cap | RS |
Switch Tactile N.O. SPST Square Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Box | Avnet America |
SWITCH | RS Americas |
TACT SW SPST-NO 0.05A 24V | TTI Europe |
Tactile Switches Illuminated Blue LED and Cap | Sager |
Sw Blue LED Blue Cap | Power and Signal Group |
ILLUMINATED TACTILE | Relay Specialties |
Where can I find additional details, specifications and documents for a B3W-9000-B1B?
Additional datasheets, footprints and schematics for B3W-9000-B1B are listed on our Part Details page. You can also find images and similar parts to B3W-9000-B1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3W-9000-B1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3W-9000-B1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3W-9000-B1B fall under?
The B3W-9000-B1B is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to B3W-9000-B1B when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3W-9000-B1B you can contact the distributor directly for product support, shipping queries etc.
Is the B3W-9000-B1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3W-9000-B1B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for B3W-9000-B1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3W-9000-B1B often in real-time on the comparison pages.
What if I can't find stock of B3W-9000-B1B?
You can fill out our help required form which you can use to request a quote for B3W-9000-B1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.